Trans Voltage Suppressor Diode, 1500W, 40V V(RWM), Unidirectional, 1 Element, Silicon, TO-277A, Product overview: SMPC40AN-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 40V, 277A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 40V, 277A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC40AN-M3/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1296260-SMPC40AN-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®, eSMP®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.3A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMPC40AN-M3/H,SMPC40
Base Product Number: SMPC40
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS Diodes / ESD Suppressors 40V Vwm TransZorb eSMP TO-277A SMPC
TVS DIODE 40VWM 64.5VC TO277A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMPC40AN-M3/H | 1296260-SMPC40AN-M3/H | SMPC40AN-M3/HGITR-ND | SMPC40AN-M3/H | SMPC40AN-M3/H |
| Product Name | 1500W 40V 277A TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | TO-277A-3 | TO-277A (SMPC) |