Zener Diode 33V 500mW ±5% Surface Mount DO-220AA (SMP)
DIODE ZENER 33V 500MW DO220AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | SMPZ3937B-M3/84A-ND | SMPZ3937B-M3/84A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | DO-220AA (SMP) |