Vishay Intertechnology, Inc. Single Zener Diodes SMZG3801B-E3/5B

Description
Zener Diode 33V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet
Description
Zener Diode 33V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMZG3801B-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZG3801B-E3/5B-ND
Single Zener Diodes SMZG3801B-E3/5B-ND
Zener Diode 33V 1.5W ±5% Surface Mount DO-215AA (SMBG)

Zener Diode 33V 1.5W ±5% Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279464-SMZG3801B-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279464-SMZG3801B-E3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279464-SMZG3801B-E3/5B
Win Source Part Number: 1279464-SMZG3801B-E3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 25.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 33 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZG3801

Win Source Part Number: 1279464-SMZG3801B-E3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 25.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 33 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3801

Buy Now Datasheet
1.5W Zener Diode - 287-SMZG3801B-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W Zener Diode
287-SMZG3801B-E3/5B
1.5W Zener Diode 287-SMZG3801B-E3/5B
Zener Diodes 33 Volt 1.5W 5% Product overview: SMZG3801B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3801B-E3/5B can be used for catalog matching and distributor lookup.

Zener Diodes 33 Volt 1.5W 5% Product overview: SMZG3801B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3801B-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZG3801B-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZG3801B-E3/5B
Discrete Semiconductor Products - Diodes - Zener SMZG3801B-E3/5B
DIODE ZENER 33V 1.5W DO215AA

DIODE ZENER 33V 1.5W DO215AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMZG3801B-E3/5B
Zener Diodes SMZG3801B-E3/5B
Zener Diodes 33 Volt 1.5W 5%

Zener Diodes 33 Volt 1.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMZG3801B-E3/5B-ND 1279464-SMZG3801B-E3/5B 287-SMZG3801B-E3/5B SMZG3801B-E3/5B SMZG3801B-E3/5B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package DO-215AA, SMB Gull Wing Tape and Reel SMBG (DO-215AA); SMB DO-215AA
VZ 33 volts 33 volts 33 volts
ZZT 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
 - 1N4741A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
2 suppliers