The Vishay TVS Diode, part number 81AH0025, is a unidirectional transient voltage suppressor designed for effective protection against voltage transients. It has a breakdown voltage (V_BR) range of 54V and can handle peak power dissipation of up to 1.5kW with a 10/1000 Oºs waveform. The device features a low profile with a typical height of 1.1 mm, making it suitable for automated placement in various applications. This diode is particularly effective in safeguarding sensitive electronics from voltage spikes caused by inductive load switching and lightning. It is compliant with RoHS standards and is available in a TO-277A package, which is halogen-free and meets UL 94 V-0 flammability ratings. The operating temperature range is from -55°C to +150°C, ensuring reliability in diverse environments. Engineers looking for a robust solution for transient voltage protection in consumer, computer, industrial, and telecommunication applications may find this product suitable for their needs.
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE, UNIDIR, 54V, 1.5KW, TO-277A ROHS COMPLIANT: YES
TVS DIODE 54VWM 87.1VC TO277A
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMPC54ANHM3/HTR-ND | 2331015 | 81AH0025 | SMPC54ANHM3/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 54V, 1.5Kw, To-277A Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277 | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 87.1 volts | 87.1 volts | ||
| VBR | 60 volts | 60 volts |