Skyworks Solutions, Inc. Variable Capacitance Diodes (Varicaps, Varactors) - SMV1281-079LF SMV1281-079LF

Description
Variable Capacitance Diode, 8.6pF C(T), 24V, Silicon, Hyperabrupt
Request a Quote Datasheet
Description
Variable Capacitance Diode, 8.6pF C(T), 24V, Silicon, Hyperabrupt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMV1281-079LF - Rochester Electronics
Newburyport, MA, United States
Variable Capacitance Diode, 8.6pF C(T), 24V, Silicon, Hyperabrupt

Variable Capacitance Diode, 8.6pF C(T), 24V, Silicon, Hyperabrupt

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1281-079LF - 934436-SMV1281-079LF - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1281-079LF
934436-SMV1281-079LF
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1281-079LF 934436-SMV1281-079LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 934436-SMV1281-079LF Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Varactors Single 24 V Surface Mount SC-79 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: SMV1281 Categories: Discrete Semiconductor Products Case / Package: SC-79 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.10.0080 Other Part Number: 863-1731-1, 863-1731-2, 863-1731-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 934436-SMV1281-079LF
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Varactors Single 24 V Surface Mount SC-79
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMV1281
Categories: Discrete Semiconductor Products
Case / Package: SC-79
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0080
Other Part Number: 863-1731-1, 863-1731-2, 863-1731-6

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1731-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1731-2-ND
Variable Capacitance (Varicaps, Varactors) 863-1731-2-ND
Varactors Single 24V Surface Mount SC-79

Varactors Single 24V Surface Mount SC-79

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1731-6-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1731-6-ND
Variable Capacitance (Varicaps, Varactors) 863-1731-6-ND
Varactors Single 24V Surface Mount SC-79

Varactors Single 24V Surface Mount SC-79

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1731-1-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1731-1-ND
Variable Capacitance (Varicaps, Varactors) 863-1731-1-ND
Varactors Single 24V Surface Mount SC-79

Varactors Single 24V Surface Mount SC-79

Buy Now Datasheet
Diode and Rectifier - 282-SMV1281-079LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-SMV1281-079LF
Diode and Rectifier 282-SMV1281-079LF
DIODE VARACTOR Product overview: SMV1281-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1281-079LF can be used for catalog matching and distributor lookup.

DIODE VARACTOR Product overview: SMV1281-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1281-079LF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SMV1281-079LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SMV1281-079LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SMV1281-079LF
DIODE VARACTOR

DIODE VARACTOR

Supplier's Site
Sheung Wan, Hong Kong
Varactor Diodes
SMV1281-079LF
Varactor Diodes SMV1281-079LF
Varactor Diodes Ls=.7nH SC-79 Single

Varactor Diodes Ls=.7nH SC-79 Single

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - SMV1281-079LF - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
SMV1281-079LF
Variable Capacitance (Varicaps, Varactors) SMV1281-079LF
DIODE VARACTOR

DIODE VARACTOR

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number SMV1281-079LF 934436-SMV1281-079LF 863-1731-2-ND 282-SMV1281-079LF SMV1281-079LF SMV1281-079LF SMV1281-079LF
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - SMV1281-079LF Variable Capacitance (Varicaps, Varactors) Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Varactor Diodes Variable Capacitance (Varicaps, Varactors)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data