TVS Diode, 350W, 24V, Unidirectional, 5-Ch, 44V Clamp, TSOP Product overview: SMS24CT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W, 24V, 44V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, 24V, 44V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS24CT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1252139-SMS24CT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMS24CT1 | 1252139-SMS24CT1 | SMS24CT1OS-ND |
| Product Name | 350W 24V 44V TVS Protection Diode | TVS - TVS - Diodes - SMS24CT1 | TVS Diodes |
| Configuration | Single | Single | |
| Package | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | |
| Peak Pulse Power | 350 watts | 350 watts | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |