Varactors Single 30V Surface Mount SOD-882
Varactors Single 30V Surface Mount SOD-882
Varactors Single 30V Surface Mount SOD-882
The SMV1430-040LF silicon abrupt junction varactor diode is designed for use in Voltage Controlled Oscillators (VCOs) or voltage controlled phase shifters requiring tight capacitance tolerances. The low resistance of this varactor also makes it appropriat
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098672-SMV1430-040L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.7pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 3.8
Capacitance Ratio Condition: C0/C30
Q @ Vr, F: 1680 @ 4V, 50MHz
Family Name: SMV1430-040
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-882
Alternative Parts (Cross-Reference): MPV1965; MPV2100; MTV4030-20;
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
DIODE VARACTOR Product overview: SMV1430-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1430-040LF can be used for catalog matching and distributor lookup.
DIODE VARACTOR
Varactor Diodes Ls=.45nH SOD-882 Single
DIODE VARACTOR
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | RF Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 863-1733-1-ND | SMV1430-040LF | 1098672-SMV1430-040LF | 282-SMV1430-040LF | SMV1430-040LF | SMV1430-040LF | SMV1430-040LF |
| Product Name | Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1430-040LF | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-882 | SOD-882 | SOD-882 | Tape & Reel (TR) | SOD-882 | SOD-882 | SOD-882 |
| CT | 0.7000 pF | 0.7000 pF | 0.7000 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Configuration | Single |