Win Source Part Number: 1296224-SMPC36A-M3/8
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.8A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMPC36
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 36V 58.1V TO277A Product overview: SMPC36A-M3/86A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC36A-M3/86A can be used for catalog matching and distributor lookup.
1.5KW,36V 5%,UNIDIR,SMPC TVS
TVS DIODE 36VWM 58.1VC TO277A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1296224-SMPC36A-M3/86A | SMPC36A-M3/86A-ND | 144-SMPC36A-M3/86A | 24R7396 | SMPC36A-M3/86A |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 36V 58.1V TVS Protection Diode | 1.5Kw,36V 5%,unidir,smpc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | Tape and Reel | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 58.1 volts | 58.1 volts | 58.1 volts | ||
| VBR | 40 volts | 40 volts | 40 volts |