Trans Voltage Suppressor Diode, 350W, 24V V(RWM), Unidirectional, 4 Element, Silicon
TVS Diode 350W Unidirectional 4Ch 24V 44V 75pF SC SMD Product overview: SMS24T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 350W, 24V, 44V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 350W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS24T1 can be used for catalog matching and distributor lookup.
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 24VWM 44VC SC74
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMS24T1 | 144-SMS24T1 | SMS24T1OS-ND | SMS24T1 |
| Product Name | SMD 350W 24V 44V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||
| Package | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | SC-74 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |