Vishay Intertechnology, Inc. Single Zener Diodes SMZG3792BHE3/5B

Description
Zener Diode 13V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet
Description
Zener Diode 13V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMZG3792BHE3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZG3792BHE3/5B-ND
Single Zener Diodes SMZG3792BHE3/5B-ND
Zener Diode 13V 1.5W ±5% Surface Mount DO-215AA (SMBG)

Zener Diode 13V 1.5W ±5% Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
13V 1.5W Zener Diode - 287-SMZG3792BHE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 1.5W Zener Diode
287-SMZG3792BHE3/5B
13V 1.5W Zener Diode 287-SMZG3792BHE3/5B
DIODE ZENER 13V 1.5W DO215AA Product overview: SMZG3792BHE3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3792BHE3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 1.5W DO215AA Product overview: SMZG3792BHE3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3792BHE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279370-SMZG3792BHE3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279370-SMZG3792BHE3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279370-SMZG3792BHE3/5B
Win Source Part Number: 1279370-SMZG3792BHE3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 9.9 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 7.5 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZG3792

Win Source Part Number: 1279370-SMZG3792BHE3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 7.5 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3792

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMZG3792BHE3/5B
Zener Diodes SMZG3792BHE3/5B
Zener Diodes 1.5 Watt 13 Volt 5%

Zener Diodes 1.5 Watt 13 Volt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZG3792BHE3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMZG3792BHE3/5B
Discrete Semiconductor Products - Diodes - Zener SMZG3792BHE3/5B
DIODE ZENER 13V 1.5W DO215AA

DIODE ZENER 13V 1.5W DO215AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMZG3792BHE3/5B-ND 287-SMZG3792BHE3/5B 1279370-SMZG3792BHE3/5B SMZG3792BHE3/5B SMZG3792BHE3/5B
Product Name Single Zener Diodes 13V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-215AA, SMB Gull Wing DO-215AA SMBG (DO-215AA); SMB
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data