15.5V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Manufacturer: ON Semiconductor
Win Source Part Number: 1252119-SMS05T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Industrial
TVS Diode, 350W, 5V, Unidirectional, 4-Ch, SC Package Product overview: SMS05T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS05T1 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 15.5VC SC74
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMS05T1OSTR-ND | 1252119-SMS05T1 | 144-SMS05T1 | SMS05T1 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMS05T1 | 350W 5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SC-74; SOT457; SC-74, SOT-457 | Tape and Reel | SC-74 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | |
| VC | 15.5 volts | 15.5 volts |