Skyworks Solutions, Inc. Hyperabrupt Junction Tuning Varactor SMV1275-079LF

Description
Please note: SMV1275-079LF is being discontinued and is not recommended for new designs. The suggested replacement is SMV1276-079LF The SMV1275-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high-capacitance ratio and low-series resistance make this varactor appropriate for low phase-noise Voltage-Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz. Applications for the SMV1275-079LF include low-noise and wideband UHF and VHF VCOs for GSM, PCS, CDMA, and analog phones. Table 1 describes the packaging and marking of the SMV1275-079LF varactor.
Request a Quote Datasheet
Description
Please note: SMV1275-079LF is being discontinued and is not recommended for new designs. The suggested replacement is SMV1276-079LF The SMV1275-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high-capacitance ratio and low-series resistance make this varactor appropriate for low phase-noise Voltage-Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz. Applications for the SMV1275-079LF include low-noise and wideband UHF and VHF VCOs for GSM, PCS, CDMA, and analog phones. Table 1 describes the packaging and marking of the SMV1275-079LF varactor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hyperabrupt Junction Tuning Varactor - SMV1275-079LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Hyperabrupt Junction Tuning Varactor
SMV1275-079LF
Hyperabrupt Junction Tuning Varactor SMV1275-079LF
Please note: SMV1275-079LF is being discontinued and is not recommended for new designs. The suggested replacement is SMV1276-079LF The SMV1275-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high-capacitance ratio and low-series resistance make this varactor appropriate for low phase-noise Voltage-Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz. Applications for the SMV1275-079LF include low-noise and wideband UHF and VHF VCOs for GSM, PCS, CDMA, and analog phones. Table 1 describes the packaging and marking of the SMV1275-079LF varactor.

Please note: SMV1275-079LF is being discontinued and is not recommended for new designs. The suggested replacement is SMV1276-079LF

The SMV1275-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high-capacitance ratio and low-series resistance make this varactor appropriate for low phase-noise Voltage-Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.
Applications for the SMV1275-079LF include low-noise and wideband UHF and VHF VCOs for GSM, PCS, CDMA, and analog phones. Table 1 describes the packaging and marking of the SMV1275-079LF varactor.

Supplier's Site
Diode and Rectifier - 282-SMV1275-079LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-SMV1275-079LF
Diode and Rectifier 282-SMV1275-079LF
DIODE VARACTOR Product overview: SMV1275-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1275-079LF can be used for catalog matching and distributor lookup.

DIODE VARACTOR Product overview: SMV1275-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1275-079LF can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - 863-1729-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1729-2-ND
Variable Capacitance (Varicaps, Varactors) 863-1729-2-ND
Varactors Single 10V Surface Mount SC-79

Varactors Single 10V Surface Mount SC-79

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1275-079LF - 1098668-SMV1275-079LF - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1275-079LF
1098668-SMV1275-079LF
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1275-079LF 1098668-SMV1275-079LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098668-SMV1275-079L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 1.81pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 1.8 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SC-79 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098668-SMV1275-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.81pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 1.8
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SMV1275-079LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SMV1275-079LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SMV1275-079LF
DIODE VARACTOR

DIODE VARACTOR

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - SMV1275-079LF - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
SMV1275-079LF
Variable Capacitance (Varicaps, Varactors) SMV1275-079LF
DIODE VARACTOR

DIODE VARACTOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Varactor Diodes
SMV1275-079LF
Varactor Diodes SMV1275-079LF
Varactor Diodes SC79 N-TYPE SINGLE LEAD FREE

Varactor Diodes SC79 N-TYPE SINGLE LEAD FREE

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes Varactor Diodes Varactor Diodes
Product Number SMV1275-079LF 282-SMV1275-079LF 863-1729-2-ND 1098668-SMV1275-079LF SMV1275-079LF SMV1275-079LF SMV1275-079LF
Product Name Hyperabrupt Junction Tuning Varactor Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - SMV1275-079LF Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Varactor Diodes
Package SC-79 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SC-79 SC-79 SOD-523; SC-79, SOD-523
VR 10 volts
CT 4.74 pF 1.81 pF 1.81 pF 1.81 pF
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products