RF DIODE SCHOTTKY 20V 75MW SC88 Product overview: SMS3923-081LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3923-081LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 896290-SMS3923-081LF
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - 2 Pair Series Connection 20V 50 mA 75 mW SC-88
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Family Name: SMS3923
Categories: Discrete Semiconductor Products
Case / Package: SC-88
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070
Other Part Number: 863-1112-2, 863-1112-1, SMS3923081LF, 1287-SMS3923-081LF, 863-1112-6
RF Diode Schottky - 2 Pair Series Connection 20V 50mA 75mW SC-88
RF Diode Schottky - 2 Pair Series Connection 20V 50mA 75mW SC-88
RF Diode Schottky - 2 Pair Series Connection 20V 50mA 75mW SC-88
Surface Mount General Purpose Schottky Diodes
Schottky Diodes & Rectifiers Ls=1.8nH SC-88 Dual Series Pair
RF DIODE SCHOTTKY 20V 75MW SC88
RF DIODE SCHOTTKY 20V 75MW SC88
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | 284-SMS3923-081LF | 896290-SMS3923-081LF | 863-1112-1-ND | SMS3923-081LF | SMS3923-081LF | SMS3923-081LF | SMS3923-081LF |
| Product Name | Schottky 20V 75MW Diode and Rectifier | RFFETs - SMS3923-081LF | RF Diodes | RF Schottky Diode | Schottky Diodes & Rectifiers | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SC-88 | SOT363; 6-TSSOP, SC-88, SOT-363 | SC-88 | SOT363; 6-TSSOP, SC-88, SOT-363 | SC-88 | |
| RoHS Compliant | RoHS | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Schottky; RF Diode Schottky - 2 Pair Series Connection 20V 50 mA 75 mW SC-88 | Schottky | Schottky | Schottky | |||
| Configuration | Single |