69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE, UNIDIR, 43V, 1.5KW, TO-277A ROHS COMPLIANT: YES
TVS DIODE 43VWM 69.4VC TO277A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMPC43ANHM3/HTR-ND | 81AH0021 | SMPC43ANHM3/H |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 43V, 1.5Kw, To-277A Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 69.4 volts | 69.4 volts |