The SMTOAK2 TVS Diode serie is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against surge events and inductive load switching voltage transient events. SMTO-263 package, and foot print is compatible to industrial popular DO- 218AB package VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1% Glass passivated chip junction in modified TO- 263 package ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV(Air), 30 kV (Contact) Fast response time: typically less than 1.0 ps from 0 Volts to VBR min Excellent clamping capability Low incremental surge resistance UL Recognized compound meeting flammability rating 94V-0 Meets MSL level 1, per J-STD-020, LF maximun peak of 260°C For surface mounted applications to optimize board space
"""TVS 2KA RATED 76V BI SMTO-263,"
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMTOAK2-076C | 18-SMTOAK2-076CTR-ND |
| Product Name | SMTO-263-2 kA | TVS Diodes |
| VC | 140 volts | 120 volts |
| VBR | 84.91 to 93.39 volts | 84.91 volts |
| Configuration | Single |