Surface Mount General Purpose Schottky Diodes
DIODE SCHOTTKY 20V 75MW SOD882 Product overview: SMS3923-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3923-040LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281096-SMS3923-040L
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 3,000
Current - Max: 50 mA
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 20V
Power Dissipation (Max): 75 mW
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Other Names: 1287-SMS3923-040LF,S
Base Product Number: SMS3923
RF Diode Schottky - Single 20V 50mA 75mW SOD-882
RF Diode Schottky - Single 20V 50mA 75mW SOD-882
RF Diode Schottky - Single 20V 50mA 75mW SOD-882
DIODE SCHOTTKY 20V 75MW SOD882
Schottky Diodes & Rectifiers Ls=.45nH SOD-882 Single
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Schottky Diodes | RF Diodes | RF Diodes | Schottky Diodes |
| Product Number | SMS3923-040LF | 284-SMS3923-040LF | 1281096-SMS3923-040LF | 863-1694-2-ND | SMS3923-040LF | SMS3923-040LF |
| Product Name | RF Schottky Diode | Schottky 20V 75MW Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diodes & Rectifiers |
| Configuration | Single | Single | ||||
| Diode Type | Schottky | Schottky | ||||
| Package | SOD-882 | Tape & Reel (TR) | SOD-882 | SOD-882 | SOD-882 | |
| Operating Frequency | 6000 MHz | |||||
| CT | 0.9000 pF |