The SMV1220-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high-capacitance ratio and low-series resistance make this varactor appropriate for low phase-noise Voltage-Controlled Oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.
Applications for the SMV1220-079LF include low-noise and wideband UHF and VHF VCOs for GSM, PCS, CDMA, and analog phones.
Varactors Single 20V Surface Mount SC-79
Varactors Single 20V Surface Mount SC-79
Varactors Single 20V Surface Mount SC-79
DIODE VARACTOR Product overview: SMV1220-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1220-079LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098657-SMV1220-079L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 7.55pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 4
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Varactor Diodes Ls .7nH SC-79 Single
DIODE VARACTOR
| Skyworks Solutions, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV1220-079LF | 863-1709-6-ND | 282-SMV1220-079LF | 1098657-SMV1220-079LF | SMV1220-079LF | SMV1220-079LF | SMV1220-079LF |
| Product Name | Hyperabrupt Junction Tuning Varactor | Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1220-079LF | RF PIN Diode | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SC-79 | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SC-79 | SC-79 | ||
| VR | 20 volts | ||||||
| CT | 27.72 pF | 7.55 pF | 7.55 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| RoHS Compliant | RoHS |