The SMV2022 devices are silicon hyperabrupt junction varactor diodes. The specified high capacitance ratio and low series resistance of these varactors make them attractive for low phase noise VCOs in wireless systems.
SMV2022 Series includes SMV2022-004LF.
SOT23 COMMON CATHODE PAIR (TWIN Product overview: SMV2022-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2022-004LF can be used for catalog matching and distributor lookup.
The SMV2019-SMV2023 series are silicon hyperabrupt junction varactor diodes. The capacitance ratio and low series resistance of these varactors make them attractive for low phase noise Voltage-Controlled Oscillators (VCOs) in wireless systems.
DIODE VARACTOR 50V SGL SOT-23-3
SOT23 COMMON CATHODE PAIR (TWIN
Varactor Diodes Ls=1.5nH SOD-323 Single
| Skyworks Solutions, Inc. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | RF Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV2022-004LF | 282-SMV2022-004LF | SMV2022-004LF | 863-SMV2022-004LFTR-ND | SMV2022-004LF | SMV2022-004LF |
| Product Name | Hyperabrupt Junction Tuning Varactor Diode | SOT23 Diode and Rectifier | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | SOT23; SOT-23 | Tape & Reel (TR) | SOT23 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT-23 |
| VR | 22 volts | |||||
| CT | 5.14 pF | |||||
| RoHS Compliant | RoHS |