Vishay Intertechnology, Inc. Single Zener Diodes SMPZ3923B-E3/84A

Description
Zener Diode 8.2V 500mW ±5% Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Zener Diode 8.2V 500mW ±5% Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMPZ3923B-E3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMPZ3923B-E3/84A-ND
Single Zener Diodes SMPZ3923B-E3/84A-ND
Zener Diode 8.2V 500mW ±5% Surface Mount DO-220AA (SMP)

Zener Diode 8.2V 500mW ±5% Surface Mount DO-220AA (SMP)

Buy Now Datasheet
8.2V 500MW Zener Diode - 287-SMPZ3923B-E3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 500MW Zener Diode
287-SMPZ3923B-E3/84A
8.2V 500MW Zener Diode 287-SMPZ3923B-E3/84A
DIODE ZENER 8.2V 500MW DO220AA Product overview: SMPZ3923B-E3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3923B-E3/84A can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 500MW DO220AA Product overview: SMPZ3923B-E3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3923B-E3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279106-SMPZ3923B-E3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279106-SMPZ3923B-E3/84A
Discrete Semiconductor Products - Diodes - Zener - Single 1279106-SMPZ3923B-E3/84A
Win Source Part Number: 1279106-SMPZ3923B-E3 /84A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: eSMP® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 50 µA @ 6.5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 3.5 Ohms Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMPZ39 Product Status: Obsolete

Win Source Part Number: 1279106-SMPZ3923B-E3/84A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: eSMP®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 µA @ 6.5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 3.5 Ohms
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMPZ39
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMPZ3923B-E3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMPZ3923B-E3/84A
Discrete Semiconductor Products - Diodes - Zener SMPZ3923B-E3/84A
DIODE ZENER 8.2V 500MW DO220AA

DIODE ZENER 8.2V 500MW DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMPZ3923B-E3/84A-ND 287-SMPZ3923B-E3/84A 1279106-SMPZ3923B-E3/84A SMPZ3923B-E3/84A
Product Name Single Zener Diodes 8.2V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-220AA DO-220AA (SMP)
RoHS Compliant RoHS
ZZT 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data