Hyberabrupt Junction Tuning Varactor
DIODE VARACTOR Product overview: SMV1213-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1213-079LF can be used for catalog matching and distributor lookup.
Varactors Single 12V Surface Mount SC-79
Varactors Single 12V Surface Mount SC-79
Varactors Single 12V Surface Mount SC-79
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029475-SMV1213-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 5.5pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 12V
Capacitance Ratio: 5
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Varactor Diodes Ls=.7nH SC-79 Single
DIODE VARACTOR
DIODE VARACTOR
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV1213-079LF | 282-SMV1213-079LF | 863-1708-1-ND | 029475-SMV1213-079LF | SMV1213-079LF | SMV1213-079LF | SMV1213-079LF |
| Product Name | RF Varactor Tuning Diode | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1213-079LF | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Diode Type | Varactor | ||||||
| Package | SC-79 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SC-79 | SC-79 | SC-79 | SOD-523; SC-79, SOD-523 |
| RoHS Compliant | RoHS | ||||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |