82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
Trans Voltage Suppressor Diode, 1500W, 51V V(RWM), Unidirectional, 1 Element, Silicon, TO-277A, Product overview: SMPC51AN-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 51V, 277A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 51V, 277A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC51AN-M3/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1295940-SMPC51AN-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.2A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMPC51AN-M3/HGIDKR,S
Base Product Number: SMPC51
TVS Diodes / ESD Suppressors 51V Vwm TransZorb eSMP TO-277A SMPC
TVS DIODE 51VWM 82.4VC TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMPC51AN-M3/HGIDKR-ND | 144-SMPC51AN-M3/H | 1295940-SMPC51AN-M3/H | SMPC51AN-M3/H | SMPC51AN-M3/H |
| Product Name | TVS Diodes | 1500W 51V 277A TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | TO-277A-3 | TO-277A (SMPC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 82.4 volts | 82.4 volts | 82.4 volts |