Vishay Intertechnology, Inc. Single Zener Diodes SMPZ3937B-M3/85A

Description
Zener Diode 33V 500mW ±5% Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Zener Diode 33V 500mW ±5% Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMPZ3937B-M3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMPZ3937B-M3/85A-ND
Single Zener Diodes SMPZ3937B-M3/85A-ND
Zener Diode 33V 500mW ±5% Surface Mount DO-220AA (SMP)

Zener Diode 33V 500mW ±5% Surface Mount DO-220AA (SMP)

Buy Now Datasheet
33V 500MW Zener Diode - 287-SMPZ3937B-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 500MW Zener Diode
287-SMPZ3937B-M3/85A
33V 500MW Zener Diode 287-SMPZ3937B-M3/85A
DIODE ZENER 33V 500MW DO220AA Product overview: SMPZ3937B-M3/85A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3937B-M3/85A can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 500MW DO220AA Product overview: SMPZ3937B-M3/85A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3937B-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279144-SMPZ3937B-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279144-SMPZ3937B-M3/85A
Discrete Semiconductor Products - Diodes - Zener - Single 1279144-SMPZ3937B-M3/85A
Win Source Part Number: 1279144-SMPZ3937B-M3 /85A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: eSMP® Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 25.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 33 Ohms Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMPZ3937

Win Source Part Number: 1279144-SMPZ3937B-M3/85A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: eSMP®
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 25.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 33 Ohms
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMPZ3937

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMPZ3937B-M3/85A
Zener Diodes SMPZ3937B-M3/85A
Zener Diodes 1.5watt 33volt 5%

Zener Diodes 1.5watt 33volt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMPZ3937B-M3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMPZ3937B-M3/85A
Discrete Semiconductor Products - Diodes - Zener SMPZ3937B-M3/85A
DIODE ZENER 33V 500MW DO220AA

DIODE ZENER 33V 500MW DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMPZ3937B-M3/85A-ND 287-SMPZ3937B-M3/85A 1279144-SMPZ3937B-M3/85A SMPZ3937B-M3/85A SMPZ3937B-M3/85A
Product Name Single Zener Diodes 33V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-220AA DO-220AA-2 DO-220AA (SMP)
RoHS Compliant RoHS
ZZT 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data