Win Source Part Number: 1281083-SMV1800-079L
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.05pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30 V
Capacitance Ratio: 16
Capacitance Ratio Condition: C0.5/C28
Package / Case: SC-79, SOD-523
Supplier Device Package: SC-79
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Other Names: 863-1288-1,863-1288-
Product Status: Obsolete
DIODE VARACTOR 30V 20MA SC79 Product overview: SMV1800-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1800-079LF can be used for catalog matching and distributor lookup.
Varactors Single 30V Surface Mount SC-79
Varactors Single 30V Surface Mount SC-79
DIODE VARACTOR 30V 20MA SC79
DIODE VARACTOR 30V 20MA SC79
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1281083-SMV1800-079LF | 282-SMV1800-079LF | 863-1288-2-ND | SMV1800-079LF | SMV1800-079LF |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | 30V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SC-79 | SOD-523; SC-79, SOD-523 |
| CDmin/CDmax | 16 | ||||
| CT | 1.05 pF | 1.05 pF | 1.05 pF |