Manufacturer: Vishay
Win Source Part Number: 1098615-SMPC33A-M3/8
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-277A (SMPC)
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Peak Pulse Current(Ippm): 28.1A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
TVS DIODE 33VWM 53.3VC TO277A
TVS DIODE 33VWM 53.3VC TO277A
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 33VWM 53.3VC TO277A Product overview: SMPC33A-M3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMPC33A-M3/86A can be used for catalog matching and distributor lookup.
1.5KW,33V 5%,UNIDIR,SMPC TVS
TVS DIODE 33VWM 53.3VC TO277A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098615-SMPC33A-M3/86A | 112-SMPC33A-M3/86ACT-ND | 144-SMPC33A-M3/86A | 24R7394 | SMPC33A-M3/86A |
| Product Name | TVS - TVS - Diodes - SMPC33A-M3/86A | TVS Diodes | TVS Protection Diode | 1.5Kw,33V 5%,unidir,smpc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-277A (SMPC) | TO-277, 3-PowerDFN | Tape & Reel (TR) | TO-277A (SMPC) | |
| VWM | 33 volts | ||||
| IPPM | 28.1 amps | ||||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | ||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |