Vishay Intertechnology, Inc. 39V 1.5W Zener Diode SMZG3803B-E3/52

Description
Zener Diode, 39V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-215AA, ROHS COMPLIANT, PLASTIC, SMBG, 2 PIN Product overview: SMZG3803B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3803B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 39V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-215AA, ROHS COMPLIANT, PLASTIC, SMBG, 2 PIN Product overview: SMZG3803B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3803B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39V 1.5W Zener Diode - 287-SMZG3803B-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 1.5W Zener Diode
287-SMZG3803B-E3/52
39V 1.5W Zener Diode 287-SMZG3803B-E3/52
Zener Diode, 39V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-215AA, ROHS COMPLIANT, PLASTIC, SMBG, 2 PIN Product overview: SMZG3803B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3803B-E3/52 can be used for catalog matching and distributor lookup.

Zener Diode, 39V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-215AA, ROHS COMPLIANT, PLASTIC, SMBG, 2 PIN Product overview: SMZG3803B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3803B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279448-SMZG3803B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279448-SMZG3803B-E3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1279448-SMZG3803B-E3/52
Win Source Part Number: 1279448-SMZG3803B-E3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 45 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: DO-215AA (SMBG) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZG3803

Win Source Part Number: 1279448-SMZG3803B-E3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 45 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3803

Buy Now Datasheet
Single Zener Diodes - SMZG3803B-E3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZG3803B-E3/52-ND
Single Zener Diodes SMZG3803B-E3/52-ND
Zener Diode 39V 1.5W ±5% Surface Mount DO-215AA (SMBG)

Zener Diode 39V 1.5W ±5% Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZG3803B-E3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZG3803B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMZG3803B-E3/52
DIODE ZENER 39V 1.5W DO215AA

DIODE ZENER 39V 1.5W DO215AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMZG3803B-E3/52
Zener Diodes SMZG3803B-E3/52
Zener Diodes 39 Volt 1.5W 5%

Zener Diodes 39 Volt 1.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMZG3803B-E3/52 1279448-SMZG3803B-E3/52 SMZG3803B-E3/52-ND SMZG3803B-E3/52 SMZG3803B-E3/52
Product Name 39V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-215AA, SMB Gull Wing SMBG (DO-215AA); SMB DO-215AA
RoHS Compliant RoHS
VZ 39 volts 39 volts 39 volts
ZZT 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4465US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator diodes - BZT52H-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1221223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details