Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794801-SMPZ3920B-M3/
Series: eSMP
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-220AA
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 200μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Family Name: SMPZ3920B
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-220AA (SMP)
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 2 Ohm
Alternative Parts (Cross-Reference): 1N5234B-LCC3; 1N5234B; SMPZ3920B-M3/85A;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Zener Diode 6.2V 500mW ±5% Surface Mount DO-220AA (SMP)
DIODE ZENER 6.2V 500MW DO220AA Product overview: SMPZ3920B-M3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3920B-M3/84A
Zener Diodes 1.5watt 6.2volt 5%
DIODE ZENER 6.2V 500MW DO220AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 794801-SMPZ3920B-M3/84A | SMPZ3920B-M3/84A-ND | 287-SMPZ3920B-M3/84A | SMPZ3920B-M3/84A | SMPZ3920B-M3/84A |
| Product Name | Diodes - Zener - Single - SMPZ3920B-M3/84A | Single Zener Diodes | 6.2V 500MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | ||
| ZZT | 2 ohms | 2 ohms | 2 ohms | ||
| IR | 0.2000 mA | 200 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |