Skyworks Solutions, Inc. Hyperabrupt Junction Tuning Varactor SMV1270-079LF

Description
The SMV1270-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high-capacitance ratio and low reverse voltage make this varactor appropriate for low-noise voltage-controlled oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.
Request a Quote Datasheet
Description
The SMV1270-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high-capacitance ratio and low reverse voltage make this varactor appropriate for low-noise voltage-controlled oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hyperabrupt Junction Tuning Varactor - SMV1270-079LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Hyperabrupt Junction Tuning Varactor
SMV1270-079LF
Hyperabrupt Junction Tuning Varactor SMV1270-079LF
The SMV1270-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high-capacitance ratio and low reverse voltage make this varactor appropriate for low-noise voltage-controlled oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.

The SMV1270-079LF is a silicon hyperabrupt junction varactor diode specifically designed for battery operation. The specified high-capacitance ratio and low reverse voltage make this varactor appropriate for low-noise voltage-controlled oscillators (VCOs) used at frequencies in wireless systems up to and above 2.5 GHz.

Supplier's Site
12V Diode and Rectifier - 282-SMV1270-079LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Diode and Rectifier
282-SMV1270-079LF
12V Diode and Rectifier 282-SMV1270-079LF
DIODE VARICAP 12V SC79 Product overview: SMV1270-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1270-079LF can be used for catalog matching and distributor lookup.

DIODE VARICAP 12V SC79 Product overview: SMV1270-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1270-079LF can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1270-079LF - 1098666-SMV1270-079LF - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1270-079LF
1098666-SMV1270-079LF
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1270-079LF 1098666-SMV1270-079LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098666-SMV1270-079L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 9.8pF @ 2.5V, 1MHz Voltage - Peak Reverse (Max): 20V Capacitance Ratio: 2.7 Capacitance Ratio Condition: C0.5/C2.5 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SC-79 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098666-SMV1270-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 9.8pF @ 2.5V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 2.7
Capacitance Ratio Condition: C0.5/C2.5
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1140-1-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1140-1-ND
Variable Capacitance (Varicaps, Varactors) 863-1140-1-ND
Varactors Single 20V Surface Mount SC-79

Varactors Single 20V Surface Mount SC-79

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1140-6-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1140-6-ND
Variable Capacitance (Varicaps, Varactors) 863-1140-6-ND
Varactors Single 20V Surface Mount SC-79

Varactors Single 20V Surface Mount SC-79

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1140-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1140-2-ND
Variable Capacitance (Varicaps, Varactors) 863-1140-2-ND
Varactors Single 20V Surface Mount SC-79

Varactors Single 20V Surface Mount SC-79

Buy Now Datasheet
RF Varactor Tuning Diode - SMV1270-079LF - Richardson RFPD
Downers Grove, IL, United States
RF Varactor Tuning Diode
SMV1270-079LF
RF Varactor Tuning Diode SMV1270-079LF
The SMV1270 series are silicon hyperabrupt junction varactor diodes specifically designed for battery operation. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low-noise Voltage-Controlled Oscillators (VC

The SMV1270 series are silicon hyperabrupt junction varactor diodes specifically designed for battery operation. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low-noise Voltage-Controlled Oscillators (VC

Supplier's Site
Sheung Wan, Hong Kong
Varactor Diodes
SMV1270-079LF
Varactor Diodes SMV1270-079LF
Varactor Diodes Ls=.7nH SC-79 Single

Varactor Diodes Ls=.7nH SC-79 Single

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - SMV1270-079LF - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
SMV1270-079LF
Variable Capacitance (Varicaps, Varactors) SMV1270-079LF
DIODE VARICAP 12V SC79

DIODE VARICAP 12V SC79

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SMV1270-079LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SMV1270-079LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SMV1270-079LF
DIODE VARICAP 12V SC79

DIODE VARICAP 12V SC79

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Richardson RFPD VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes RF Diodes Varactor Diodes Diodes Varactor Diodes
Product Number SMV1270-079LF 282-SMV1270-079LF 1098666-SMV1270-079LF 863-1140-1-ND SMV1270-079LF SMV1270-079LF SMV1270-079LF SMV1270-079LF
Product Name Hyperabrupt Junction Tuning Varactor 12V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - SMV1270-079LF Variable Capacitance (Varicaps, Varactors) RF Varactor Tuning Diode Varactor Diodes Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SC-79, SOD-882 Tape & Reel (TR) SC-79 SOD-523; SC-79, SOD-523 SC-79 SC-79 SC-79
VR 20 volts
CT 17.81 pF 9.8 pF 9.8 pF
RoHS Compliant RoHS
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data