Trans Voltage Suppressor Diode, 300W, 24V V(RWM), Unidirectional, 5 Element, Silicon, LEAD FREE PACKAGE-6 Product overview: SMS24C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS24C.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Uni-Directional 24V (Max) 44V SOT-23-6 T/R
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 24VWM 44VC SOT23-6
TVS DIODE 24VWM 44VC SOT23-6
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMS24C.TCT | SMS24C.TCT | SMS24C.TCT | SMS24C.TCTDKR-ND | SMS24C.TCT | SMS24C.TCT |
| Product Name | 300W 24V TVS Protection Diode | TVS | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOT23; SOT-23 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |