Skyworks Solutions, Inc. Variable Capacitance (Varicaps, Varactors) SMV1263-079LF

Description
Varactors Single 20V Surface Mount SC-79
Request a Quote Datasheet
Description
Varactors Single 20V Surface Mount SC-79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - 863-1139-1-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1139-1-ND
Variable Capacitance (Varicaps, Varactors) 863-1139-1-ND
Varactors Single 20V Surface Mount SC-79

Varactors Single 20V Surface Mount SC-79

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1139-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1139-2-ND
Variable Capacitance (Varicaps, Varactors) 863-1139-2-ND
Varactors Single 20V Surface Mount SC-79

Varactors Single 20V Surface Mount SC-79

Buy Now Datasheet
15V 20MA Diode and Rectifier - 282-SMV1263-079LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 20MA Diode and Rectifier
282-SMV1263-079LF
15V 20MA Diode and Rectifier 282-SMV1263-079LF
DIODE VARACTOR 15V 20MA SC-79 Product overview: SMV1263-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1263-079LF can be used for catalog matching and distributor lookup.

DIODE VARACTOR 15V 20MA SC-79 Product overview: SMV1263-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1263-079LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1263-079LF - 029485-SMV1263-079LF - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1263-079LF
029485-SMV1263-079LF
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1263-079LF 029485-SMV1263-079LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 029485-SMV1263-079LF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.9pF @ 2.5V, 1MHz Voltage - Peak Reverse (Max): 20V Capacitance Ratio: 2.5 Capacitance Ratio Condition: C0.5/C2.5 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SC-79 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029485-SMV1263-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.9pF @ 2.5V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 2.5
Capacitance Ratio Condition: C0.5/C2.5
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SMV1263-079LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SMV1263-079LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SMV1263-079LF
DIODE VARACTOR 15V 20MA SC-79

DIODE VARACTOR 15V 20MA SC-79

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - SMV1263-079LF - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
SMV1263-079LF
Variable Capacitance (Varicaps, Varactors) SMV1263-079LF
DIODE VARACTOR 15V 20MA SC-79

DIODE VARACTOR 15V 20MA SC-79

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 863-1139-1-ND 282-SMV1263-079LF 029485-SMV1263-079LF SMV1263-079LF SMV1263-079LF
Product Name Variable Capacitance (Varicaps, Varactors) 15V 20MA Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - SMV1263-079LF Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) SC-79 SC-79 SOD-523; SC-79, SOD-523
CT 2.9 pF 2.9 pF 2.9 pF
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data