The SMV1493-079LF and SMV1494-079LF silicon abrupt junction varactor diodes are designed for use in Voltage Controlled Oscillators (VCOs) requiring tight capacitance tolerances. The low resistance of these varactors makes them appropriate for high-Q reson
SC79 N-TYPE SINGLE LEAD FREE Product overview: SMV1494-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1494-079LF can be used for catalog matching and distributor lookup.
Varactors
DIODE VARACTOR 15V SINGLE SC-79
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098674-SMV1494-079L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Voltage - Peak Reverse (Max): 15V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
SC79 N-TYPE SINGLE LEAD FREE
SC79 N-TYPE SINGLE LEAD FREE
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Diodes | Varactor Diodes |
| Product Number | SMV1494-079LF | 282-SMV1494-079LF | 1287-SMV1494-079LF-CHP | 1098674-SMV1494-079LF | SMV1494-079LF | SMV1494-079LF |
| Product Name | RF Varactor Tuning Diode | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1494-079LF | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Configuration | Single | |||||
| Diode Type | Varactor | |||||
| Package | SC-79 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SC-79 | SC-79 |