Vishay Intertechnology, Inc. 39V 500MW Zener Diode SMPZ3939B-M3/84A

Description
DIODE ZENER 39V 500MW DO220AA Product overview: SMPZ3939B-M3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3939B-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 39V 500MW DO220AA Product overview: SMPZ3939B-M3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3939B-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39V 500MW Zener Diode - 287-SMPZ3939B-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 500MW Zener Diode
287-SMPZ3939B-M3/84A
39V 500MW Zener Diode 287-SMPZ3939B-M3/84A
DIODE ZENER 39V 500MW DO220AA Product overview: SMPZ3939B-M3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3939B-M3/84A can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 500MW DO220AA Product overview: SMPZ3939B-M3/84A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3939B-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMPZ3939B-M3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMPZ3939B-M3/84A-ND
Single Zener Diodes SMPZ3939B-M3/84A-ND
Zener Diode 39V 500mW ±5% Surface Mount DO-220AA (SMP)

Zener Diode 39V 500mW ±5% Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279142-SMPZ3939B-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279142-SMPZ3939B-M3/84A
Discrete Semiconductor Products - Diodes - Zener - Single 1279142-SMPZ3939B-M3/84A
Win Source Part Number: 1279142-SMPZ3939B-M3 /84A Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: eSMP® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 45 Ohms Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMPZ3939

Win Source Part Number: 1279142-SMPZ3939B-M3/84A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: eSMP®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 45 Ohms
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMPZ3939

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMPZ3939B-M3/84A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMPZ3939B-M3/84A
Discrete Semiconductor Products - Diodes - Zener SMPZ3939B-M3/84A
DIODE ZENER 39V 500MW DO220AA

DIODE ZENER 39V 500MW DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMPZ3939B-M3/84A
Zener Diodes SMPZ3939B-M3/84A
Zener Diodes 1.5watt 39volt 5%

Zener Diodes 1.5watt 39volt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMPZ3939B-M3/84A SMPZ3939B-M3/84A-ND 1279142-SMPZ3939B-M3/84A SMPZ3939B-M3/84A SMPZ3939B-M3/84A
Product Name 39V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) DO-220AA DO-220AA (SMP) DO-220AA-2
RoHS Compliant RoHS
VZ 39 volts 39 volts 39 volts
ZZT 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C33J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1219590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details