Skyworks Solutions, Inc. 15V 20MA Diode and Rectifier SMV1232-040LF

Description
DIODE VARACTOR 15V 20MA 0402 Product overview: SMV1232-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1232-040LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARACTOR 15V 20MA 0402 Product overview: SMV1232-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1232-040LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 20MA Diode and Rectifier - 282-SMV1232-040LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 20MA Diode and Rectifier
282-SMV1232-040LF
15V 20MA Diode and Rectifier 282-SMV1232-040LF
DIODE VARACTOR 15V 20MA 0402 Product overview: SMV1232-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1232-040LF can be used for catalog matching and distributor lookup.

DIODE VARACTOR 15V 20MA 0402 Product overview: SMV1232-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1232-040LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Varactor Tuning Diode - SMV1232-040LF - Richardson RFPD
Downers Grove, IL, United States
RF Varactor Tuning Diode
SMV1232-040LF
RF Varactor Tuning Diode SMV1232-040LF
Hyberabrupt Junction Tuning Varactor

Hyberabrupt Junction Tuning Varactor

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1406-6-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1406-6-ND
Variable Capacitance (Varicaps, Varactors) 863-1406-6-ND
Varactors Single 15V Surface Mount 0402

Varactors Single 15V Surface Mount 0402

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1406-1-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1406-1-ND
Variable Capacitance (Varicaps, Varactors) 863-1406-1-ND
Varactors Single 15V Surface Mount 0402

Varactors Single 15V Surface Mount 0402

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1406-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1406-2-ND
Variable Capacitance (Varicaps, Varactors) 863-1406-2-ND
Varactors Single 15V Surface Mount 0402

Varactors Single 15V Surface Mount 0402

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1111465-SMV1232-040LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1111465-SMV1232-040LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1111465-SMV1232-040LF
Win Source Part Number: 1111465-SMV1232-040L F Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 1.5pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 15 V Capacitance Ratio: 3.3 Capacitance Ratio Condition: C1/C6 Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Skyworks Solutions Inc. Other Names: 863-1406-1,863-1406- 2,SMV1232040LF,863-1 406-6 Base Product Number: SMV1232

Win Source Part Number: 1111465-SMV1232-040LF
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 1.5pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 15 V
Capacitance Ratio: 3.3
Capacitance Ratio Condition: C1/C6
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Other Names: 863-1406-1,863-1406-2,SMV1232040LF,863-1406-6
Base Product Number: SMV1232

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SMV1232-040LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SMV1232-040LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SMV1232-040LF
DIODE VARACTOR 15V 20MA 0402

DIODE VARACTOR 15V 20MA 0402

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - SMV1232-040LF - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
SMV1232-040LF
Variable Capacitance (Varicaps, Varactors) SMV1232-040LF
DIODE VARACTOR 15V 20MA 0402

DIODE VARACTOR 15V 20MA 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers RF Diodes Varactor Diodes Varactor Diodes Varactor Diodes Varactor Diodes
Product Number 282-SMV1232-040LF SMV1232-040LF 863-1406-6-ND 1111465-SMV1232-040LF SMV1232-040LF SMV1232-040LF
Product Name 15V 20MA Diode and Rectifier RF Varactor Tuning Diode Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOD-882 0402 (1005 Metric) 0402 (1005 Metric) 0402 0402 (1005 Metric)
RoHS Compliant RoHS
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Single
Unlock Full Specs
to access all available technical data