1.5W,30V 5%,SMP ZENER Product overview: SMPZ3936B-M3/84A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 30V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 30V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMPZ3936B-M3/84A
DIODE ZENER 30V 500MW DO220AA
DIODE ZENER 30V 500MW DO220AA
Zener Diode 30V 500mW ±5% Surface Mount DO-220AA (SMP)
DIODE ZENER 30V 500MW DO220AA
Zener Diodes 1.5watt 30volt 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMPZ3936B-M3/84A | 112-SMPZ3936B-M3/84ADKR-ND | SMPZ3936B-M3/84A | SMPZ3936B-M3/84A |
| Product Name | 1.5W 30V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-220AA (SMP) | DO-220AA-2 | |
| RoHS Compliant | RoHS | |||
| VZ | 30 volts | 30 volts | ||
| ZZT | 26 ohms | 26 ohms |