Varactors Single 30V Surface Mount SOD-882
Varactors Single 30V Surface Mount SOD-882
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098671-SMV1408-040L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.11pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 4.1
Capacitance Ratio Condition: C0/C30
Q @ Vr, F: 2900 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-882
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DIODE VARACTOR Product overview: SMV1408-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1408-040LF can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE VARACTOR
DIODE VARACTOR
Varactor Diodes Ls. 45nH SOD-882 Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | RF Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 863-1732-1-ND | 1098671-SMV1408-040LF | 282-SMV1408-040LF | SMV1408-040LF | SMV1408-040LF | SMV1408-040LF | SMV1408-040LF |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1408-040LF | Diode and Rectifier | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | SOD-882 | SOD-882 | Tape & Reel (TR) | SOD-882 | SOD-882 | ||
| CT | 2.11 pF | 2.11 pF | 2.11 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Life Cycle Stage | Active | Active |