DIODE VARACTOR 15V 20MA SOD882 Product overview: SMV1235-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1235-040LF can be used for catalog matching and distributor lookup.
Varactors Single 15V Surface Mount SOD-882
Win Source Part Number: 1281081-SMV1235-040L
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.6pF @ 6V, 50MHz
Voltage - Peak Reverse (Max): 15 V
Capacitance Ratio: 3.4
Capacitance Ratio Condition: C1/C6
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Skyworks Solutions Inc.
Other Names: 863-1622-2,863-1622-
Product Status: Obsolete
DIODE VARACTOR 15V 20MA SOD882
Varactor Diodes Ls.45nH SOD-882 Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-SMV1235-040LF | 863-1622-2-ND | 1281081-SMV1235-040LF | SMV1235-040LF | SMV1235-040LF |
| Product Name | 15V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | Tape & Reel (TR) | SOD-882 | SOD-882 | SOD-882 | SOD-882 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |