STMicroelectronics, Inc. Circuit Protection - TVS - Diodes SMTYF18A

Description
Win Source Part Number: 1298409-SMTYF18A Category: Circuit Protection>TVS - Diodes Series: SMTY, Transky™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 12,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Power - Peak Pulse: 600W Power Line Protection: No Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMA Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 1805-SMTYF18ATR,-497 -8762-1,1805-SMTYF18 ACT,497-8762-1,497-8 762-2,-497-8762-2,18 05-SMTYF18ADKR,-497- 8762-6,497-8762-6 Base Product Number: SMTYF18 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1298409-SMTYF18A Category: Circuit Protection>TVS - Diodes Series: SMTY, Transky™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 12,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Power - Peak Pulse: 600W Power Line Protection: No Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMA Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 1805-SMTYF18ATR,-497 -8762-1,1805-SMTYF18 ACT,497-8762-1,497-8 762-2,-497-8762-2,18 05-SMTYF18ADKR,-497- 8762-6,497-8762-6 Base Product Number: SMTYF18 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1298409-SMTYF18A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298409-SMTYF18A
Circuit Protection - TVS - Diodes 1298409-SMTYF18A
Win Source Part Number: 1298409-SMTYF18A Category: Circuit Protection>TVS - Diodes Series: SMTY, Transky™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 12,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Power - Peak Pulse: 600W Power Line Protection: No Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMA Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 1805-SMTYF18ATR,-497 -8762-1,1805-SMTYF18 ACT,497-8762-1,497-8 762-2,-497-8762-2,18 05-SMTYF18ADKR,-497- 8762-6,497-8762-6 Base Product Number: SMTYF18 Product Status: Obsolete

Win Source Part Number: 1298409-SMTYF18A
Category: Circuit Protection>TVS - Diodes
Series: SMTY, Transky™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 12,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Power - Peak Pulse: 600W
Power Line Protection: No
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMA
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 1805-SMTYF18ATR,-497-8762-1,1805-SMTYF18ACT,497-8762-1,497-8762-2,-497-8762-2,1805-SMTYF18ADKR,-497-8762-6,497-8762-6
Base Product Number: SMTYF18
Product Status: Obsolete

Buy Now Datasheet
18V TVS Protection Diode - 144-SMTYF18A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V TVS Protection Diode
144-SMTYF18A
18V TVS Protection Diode 144-SMTYF18A
TVS DIODE 18V SMA Product overview: SMTYF18A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTYF18A can be used for catalog matching and distributor lookup.

TVS DIODE 18V SMA Product overview: SMTYF18A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTYF18A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-8762-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-8762-2-ND
TVS Diodes 497-8762-2-ND
Clamp Ipp Tvs Diode Surface Mount SMA

Clamp Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMTYF18A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMTYF18A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMTYF18A
TVS DIODE 18VWM SMA

TVS DIODE 18VWM SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1298409-SMTYF18A 144-SMTYF18A 497-8762-2-ND SMTYF18A
Product Name Circuit Protection - TVS - Diodes 18V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-221AC, SMA Flat Leads Tape and Reel SMA; DO-221AC, SMA Flat Leads SMA; SMA
Unlock Full Specs
to access all available technical data