Vishay Intertechnology, Inc. Single Zener Diodes SMZJ3788A-E3/5B

Description
Zener Diode 9.1V 1.5W ±10% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 9.1V 1.5W ±10% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMZJ3788A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3788A-E3/5B-ND
Single Zener Diodes SMZJ3788A-E3/5B-ND
Zener Diode 9.1V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Zener Diode 9.1V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279391-SMZJ3788A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279391-SMZJ3788A-E3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279391-SMZJ3788A-E3/5B
Win Source Part Number: 1279391-SMZJ3788A-E3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 50 µA @ 7 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 4 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ37 Product Status: Obsolete

Win Source Part Number: 1279391-SMZJ3788A-E3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 50 µA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ37
Product Status: Obsolete

Buy Now Datasheet
9.1V 1.5W Zener Diode - 287-SMZJ3788A-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 1.5W Zener Diode
287-SMZJ3788A-E3/5B
9.1V 1.5W Zener Diode 287-SMZJ3788A-E3/5B
DIODE ZENER 9.1V 1.5W DO214AA Product overview: SMZJ3788A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3788A-E3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 1.5W DO214AA Product overview: SMZJ3788A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3788A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Zener Diodes Zener Diodes
Product Number SMZJ3788A-E3/5B-ND 1279391-SMZJ3788A-E3/5B 287-SMZJ3788A-E3/5B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 9.1V 1.5W Zener Diode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AA, SMB Tape & Reel (TR)
VZ 9.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C12X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers