Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1252123-SMS120
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
DIODE SCHOTTKY 20V 1A DO213AB
DIODE SCHOTTKY 20V 1A DO213AB
DIODE SCHOTTKY 20V 1A DO213AB
IC Product overview: SMS120 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMS120 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1252123-SMS120 | 4878-SMS120TR-ND | 280-SMS120 |
| Product Name | Diodes, Rectifiers - Single - SMS120 | Single Diodes | Diode and Rectifier |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) |