TVS Diode 5V Unidirectional 400pF SC-74 225mW Product overview: SMS05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 400pF, 225mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 400pF, 225mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS05T1G can be used for catalog matching and distributor lookup.
15.5V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
15.5V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
15.5V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 5VWM 15.5VC SC74
TVS DIODE ARRAY, 350W, 5V, SC-74; Product Range:SMS05T1 Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMS05T1 Series, Unidirectional, 5 V, SC-74, 6, 6 V RoHS Compliant: Yes
DIODE, TVS, 350W, 5V, SC-74; Product Range:SMS05C Series; TVS Polarity:Unidirectio
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes |
| Product Number | 7864589P | 7864589 | 144-SMS05T1G | SMS05T1GOSTR-ND | SMS05T1G | SMS05T1G | 10N9733 | 48Y0230 |
| Product Name | TVS Diodes | TVS Diodes | 5V 400pF 225mW TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode Array, 350W, 5V, Sc-74; Product Range Onsemi | Transient Voltage Suppressor, Tvs, Sms05T1 Series, Unidirectional, 5 V, Sc-74, 6, 6 V Rohs Compliant Onsemi |
| Arrangement | Common Anode | |||||||
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | SC-74; SC-74 | Sc-74 | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | SC-74 | SOT457; SC-74, SOT-457 | SC-74 | |
| Pin Count | 6 | 6 | 6 |