350W TVS Diode, 12V, 150pF, 23V Clamp, 4 Ch, SC-74, Unidirectional Product overview: SMS12T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 350W, 12V, 150pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 350W, 12V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS12T1 can be used for catalog matching and distributor lookup.
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Trans Voltage Suppressor Diode, 350W, 12V V(RWM), Unidirectional, 4 Element, Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 1252127-SMS12T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TVS DIODE 12VWM 23VC SC74
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMS12T1 | SMS12T1OS-ND | SMS12T1 | 1252127-SMS12T1 | SMS12T1 |
| Product Name | 350W 12V 150pF TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMS12T1 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| Package | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | SC-74 | ||
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |