STMicroelectronics, Inc. 600W 5V TVS Protection Diode SMTY5.0A

Description
600W 5V Unidirectional TVS Diode, SMA, DO-214AC Product overview: SMTY5.0A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTY5.0A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W 5V Unidirectional TVS Diode, SMA, DO-214AC Product overview: SMTY5.0A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTY5.0A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 5V TVS Protection Diode - 144-SMTY5.0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 5V TVS Protection Diode
144-SMTY5.0A
600W 5V TVS Protection Diode 144-SMTY5.0A
600W 5V Unidirectional TVS Diode, SMA, DO-214AC Product overview: SMTY5.0A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTY5.0A can be used for catalog matching and distributor lookup.

600W 5V Unidirectional TVS Diode, SMA, DO-214AC Product overview: SMTY5.0A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMTY5.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-5539-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5539-2-ND
TVS Diodes 497-5539-2-ND
9V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)

9V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298407-SMTY5.0A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298407-SMTY5.0A
Circuit Protection - TVS - Diodes 1298407-SMTY5.0A
Win Source Part Number: 1298407-SMTY5.0A Category: Circuit Protection>TVS - Diodes Series: SMTY, Transky™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Voltage - Clamping (Max) @ Ipp: 9V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 43.5A Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-5539-1,497-5539- 2,SMTY50A,497-5539-6 Base Product Number: SMTY Product Status: Obsolete

Win Source Part Number: 1298407-SMTY5.0A
Category: Circuit Protection>TVS - Diodes
Series: SMTY, Transky™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 43.5A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-5539-1,497-5539-2,SMTY50A,497-5539-6
Base Product Number: SMTY
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMTY5.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMTY5.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMTY5.0A
TVS DIODE 5VWM 9VC SMA

TVS DIODE 5VWM 9VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMTY5.0A 497-5539-2-ND 1298407-SMTY5.0A SMTY5.0A
Product Name 600W 5V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC, SMA DO-214AC, SMA SMA; SMA (DO-214AC)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data