23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS Diode, 300W, 12V, Unidirectional, SOT-23-6, 150pF Product overview: SMS12C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, 150pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS12C.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 23VC SOT23-6
TVS DIODE ARRAY, 300W, 12V, SOT-23, FULL REEL; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:12V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SMS12CCT-ND | 144-SMS12C.TCT | SMS12C.TCT | 37K8456 |
| Product Name | TVS Diodes | 300W 12V 150pF SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 300W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech |
| Configuration | Single | Single | ||
| Package | SOT23; SOT-23-6 | Tape and Reel | SOT23; SOT-23-6 | SOT23; SOT-23 |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | |
| VC | 23 volts | 23 volts | ||
| VBR | 13.3 volts | 13.3 volts |