Diode Schottky 90V 1A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 90V 1A DO213AB
DIODE SCHOTTKY 90V 1A MELF
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1252135-SMS190
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTT 90V 1A MELF DO213AB Product overview: SMS190 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMS190 can be used for catalog matching and distributor lookup.
DIODE SCHOTT 90V 1A MELF DO213AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 4878-SMS190TR-ND | 1252135-SMS190 | 280-SMS190 | SMS190 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SMS190 | 90V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) |