Skyworks Solutions, Inc. Schottky 2V 75MW SOT23 Diode and Rectifier SMS7621-006LF

Description
RF DIODE SCHOTTKY 2V 75MW SOT23 Product overview: SMS7621-006LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-006LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE SCHOTTKY 2V 75MW SOT23 Product overview: SMS7621-006LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-006LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2V 75MW SOT23 Diode and Rectifier - 284-SMS7621-006LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2V 75MW SOT23 Diode and Rectifier
284-SMS7621-006LF
Schottky 2V 75MW SOT23 Diode and Rectifier 284-SMS7621-006LF
RF DIODE SCHOTTKY 2V 75MW SOT23 Product overview: SMS7621-006LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-006LF can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 2V 75MW SOT23 Product overview: SMS7621-006LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-006LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - SMS7621-006LF - 029463-SMS7621-006LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMS7621-006LF
029463-SMS7621-006LF
RF Diodes - SMS7621-006LF 029463-SMS7621-006LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 029463-SMS7621-006LF Packaging: Reel - TR Current - Max: 50mA Diode Type: Schottky - 1 Pair Series Connection Voltage - Peak Reverse (Max): 2V Power Dissipation (Max): 75mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029463-SMS7621-006LF
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 2V
Power Dissipation (Max): 75mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - 863-1119-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1119-1-ND
RF Diodes 863-1119-1-ND
RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

Buy Now Datasheet
RF Diodes - 863-1119-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1119-6-ND
RF Diodes 863-1119-6-ND
RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

Buy Now Datasheet
RF Diodes - 863-1119-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1119-2-ND
RF Diodes 863-1119-2-ND
RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMS7621-006LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMS7621-006LF
Discrete Semiconductor Products - Diodes - RF Diodes SMS7621-006LF
RF DIODE SCHOTTKY 2V 75MW SOT23

RF DIODE SCHOTTKY 2V 75MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMS7621-006LF
Schottky Diodes & Rectifiers SMS7621-006LF
Schottky Diodes & Rectifiers Ls=1.5nH SOT-23 Reverse Series Pair

Schottky Diodes & Rectifiers Ls=1.5nH SOT-23 Reverse Series Pair

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers RF Diodes RF Diodes RF Diodes Schottky Diodes
Product Number 284-SMS7621-006LF 029463-SMS7621-006LF 863-1119-1-ND SMS7621-006LF SMS7621-006LF
Product Name Schottky 2V 75MW SOT23 Diode and Rectifier RF Diodes - SMS7621-006LF RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky - 1 Pair Series Connection Schottky
Unlock Full Specs
to access all available technical data