DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 356 357 358 359 360 361 362 363 364 365 366 367 368 370 380 390 400 410 417
Product Name Notes
"TVS SMF 2.5V UNI, 7"" T&R"
"TVS SMF 3.0V UNI, 7"" T&R"
"TVS SMF 4.0V UNI, 7"" T&R"
27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount PMDU
27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount SOD-123FL
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123FL
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount PMDU
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123F
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123FL
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123W
292V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123F
292V Clamp 700mA Ipp Tvs Diode Surface Mount SOD-123FL
3.1A 200W 64.5V 49.1V 40V SOD-12
3.1A 64.5V 49.1V UNIDIRECTIONAL
3.4A 58.1V 44.2V UNIDIRECTIONAL
3.5A 58.1V 40V 36V SOD-123FL
3.8A 53.3V 200W 40.6V 33V SOD-12
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123FL
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount PMDU
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123F
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123W
324V Clamp 600mA Ipp Tvs Diode Surface Mount SOD-123F
324V Clamp 600mA Ipp Tvs Diode Surface Mount SOD-123FL
32V Clamp 185A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123FL
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123FL
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount PMDU
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount SOD-123F
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount SOD-123FL
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount SOD-123W
356V Clamp 500mA Ipp Tvs Diode Surface Mount SOD-123FL
356V Clamp 600mA Ipp Tvs Diode Surface Mount SOD-123F
38.9A 26.7V 24V SOD-123FL
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-123FL
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount PMDU
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123FL
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123W
4.1A 48.4V 33.3V 30V SOD-123FL
4.8A 42.1V 200W 31.9V 26V SOD-12
4.8A 42.1V 28.9V 26V 200W SOD-12
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount PMDU
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123F
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123W
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-123FL
44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
45.4A 31.1V 28V SOD-123FL
45.4V Clamp 4.41A Ipp Tvs Diode Surface Mount SOD-123F (SMF)
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount PMDU
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123F
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123FL
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123W
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SOD-123FL
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount PMDU
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123F
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123W
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL
5.1A@8/20US 1KW@8/20US 38.9V 29.
5.6A 200W 35.5V 26.9V 22V SOD-12
5.6A 35.5V 200W 24.4V 22V SOD-12
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount PMDU
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123F
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123FL
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123W
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL
58.1V Clamp 3.44A Ipp Tvs Diode Surface Mount SOD-123F (SMF)
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123F
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123FL
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123W
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SOD-123FL
6.2A 32.4V 200W 24.5V 20V SOD-12
6.2A 32.4V 22.2V 20V 200W SOD-12
6.8V Clamp 30A Ipp Tvs Diode Surface Mount SOD-123F
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount SOD-123F
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount SOD-123FL
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount SOD-123W
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL
69.4V Clamp 2.8A Ipp Tvs Diode Surface Mount SOD-123FL
69.4V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
69.4V Clamp 2.9A Ipp Tvs Diode Surface Mount SOD-123F
69.4V Clamp 2.9A Ipp Tvs Diode Surface Mount SOD-123FL
69.4V Clamp 2.9A Ipp Tvs Diode Surface Mount SOD-123W
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SOD-123FL
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
BI-POLARVRWM26VVC42. 1VSOD-123FL
Clamp Ipp Tvs Diode
IC
PPPM 200W; VRWM 18V; VBR MIN 20.
PPPM 200W; VRWM 24V; VBR MIN 26.
PPPM 200W; VRWM 30V; VBR MIN 33.
PPPM 200W; VRWM 36V; VBR MIN 40.
TVS DIODE 17VWM 27.6VC PMDU
TVS DIODE 17VWM 27.6VC SOD123FL
TVS DIODE 180VWM 292VC SOD-123FL
TVS DIODE 18VWM 29.2VC DO219AB
TVS DIODE 18VWM 29.2VC SOD-123FL
TVS DIODE 18VWM 29.2VC SOD123FL
TVS DIODE 190VWM 308VC SOD-123FL
TVS DIODE 19VWM 30.6VC SOD-123FL
TVS DIODE 19VWM 30.6VC SOD123FL
TVS DIODE 200VWM 321VC SOD-123FL
TVS DIODE 200VWM 324VC SOD123FL
TVS DIODE 20VWM 32.4VC DO219AB
TVS DIODE 20VWM 32.4VC SOD-123FL
TVS DIODE 20VWM 32.4VC SOD123FL
TVS DIODE 220VWM 356VC SOD-123FL
TVS DIODE 22VWM 35.5VC DO219AB
TVS DIODE 22VWM 35.5VC SOD-123FL
TVS DIODE 22VWM 35.5VC SOD123FL
TVS DIODE 22VWM 35.5VC SOD123W
TVS DIODE 24VWM 38.9VC DO219AB
TVS DIODE 24VWM 38.9VC SOD-123FL
TVS DIODE 24VWM 38.9VC SOD123F
TVS DIODE 24VWM 38.9VC SOD123FL
TVS DIODE 24VWM 38.9VC SOD123W
TVS DIODE 250VWM 405VC SOD123F
TVS DIODE 26VWM 42.1VC DO219AB
TVS DIODE 26VWM 42.1VC SOD-123FL
TVS DIODE 26VWM 42.1VC SOD123F
TVS DIODE 26VWM 42.1VC SOD123FL
TVS DIODE 26VWM 42.1VC SOD123W
TVS DIODE 28VWM 45.4VC DO219AB
TVS DIODE 28VWM 45.4VC SOD-123FL
TVS DIODE 28VWM 45.4VC SOD123F
TVS DIODE 28VWM 45.4VC SOD123FL
TVS DIODE 30VWM 48.4VC DO219AB
TVS DIODE 30VWM 48.4VC SOD-123FL
TVS DIODE 30VWM 48.4VC SOD123F
TVS DIODE 30VWM 48.4VC SOD123FL
TVS DIODE 30VWM 48.4VC SOD123W
TVS DIODE 33VWM 53.3VC DO219AB
TVS DIODE 33VWM 53.3VC SOD-123FL
TVS DIODE 33VWM 53.3VC SOD123F
TVS DIODE 33VWM 53.3VC SOD123FL
TVS DIODE 33VWM 53.3VC SOD123W
TVS DIODE 36VWM 58.1VC DO219AB
TVS DIODE 36VWM 58.1VC SOD-123FL
TVS DIODE 36VWM 58.1VC SOD123F
TVS DIODE 36VWM 58.1VC SOD123FL
TVS DIODE 40VWM 64.5VC DO219AB
TVS DIODE 40VWM 64.5VC SOD-123FL
TVS DIODE 40VWM 64.5VC SOD123FL
TVS DIODE 43VWM 69.4VC DO219AB
TVS DIODE 43VWM 69.4VC SOD-123FL
TVS DIODE 43VWM 69.4VC SOD123FL
TVS, SOD-123FL, 150C, 200W, 2

<< Prev Next >>