Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029473-SMV1213-001LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 5.5pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 12V
Capacitance Ratio: 5
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Hyberabrupt Junction Tuning Varactor
Varactors Single 12V Surface Mount SOT-23-3
Varactors Single 12V Surface Mount SOT-23-3
Varactors Single 12V Surface Mount SOT-23-3
Variable Capacitance Diode, 22pF C(T), 12V, Silicon, Hyperabrupt
DIODE VARACTOR 12V 20MA SOT-23 Product overview: SMV1213-001LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 20MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12V, 20MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1213-001LF can be used for catalog matching and distributor lookup.
Varactor Diodes Ls-1.5nH SOT 23 Single
DIODE VARACTOR 12V 20MA SOT-23
DIODE VARACTOR 12V 20MA SOT-23
| Win Source Electronics | Richardson RFPD | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | RF Diodes | Varactor Diodes | Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 029473-SMV1213-001LF | SMV1213-001LF | 863-1127-6-ND | SMV1213-001LF | 282-SMV1213-001LF | SMV1213-001LF | SMV1213-001LF | SMV1213-001LF |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1213-001LF | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | 12V 20MA SOT-23 Diode and Rectifier | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | |
| Life Cycle Stage | Active | Active | ||||||
| Package | SOT23; SOT-23-3 | SOT23 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | ||
| CDmin/CDmax | 5 | |||||||
| CT | 5.5 pF | 5.5 pF | 5.5 pF |