Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 802094-SMV1405-040LF
Packaging: Reel
Mounting Style: SMD
Diode Type: Single
Capacitance Ratio: 4.1
Capacitance Ratio Condition: C0/C30
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402
Voltage - Peak Reverse (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1.45pF at 4V, 1MHz
Q at Vr, F: 3200 at 4V, 50MHz
DIODE VARACTOR 30V 20MA 0402 Product overview: SMV1405-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1405-040LF can be used for catalog matching and distributor lookup.
Varactors Single 30V Surface Mount 0402
Varactors Single 30V Surface Mount 0402
Varactors Single 30V Surface Mount 0402
DIODE VARACTOR 30V 20MA 0402
DIODE VARACTOR 30V 20MA 0402
Varactor Diodes Ls=.45nH SOD-882 Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 802094-SMV1405-040LF | 282-SMV1405-040LF | 863-1417-2-ND | SMV1405-040LF | SMV1405-040LF | SMV1405-040LF |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1405-040LF | 30V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| CDmin/CDmax | 4.1 | |||||
| CT | 1.45 pF | 1.45 pF | 1.45 pF | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |