130V Clamp 3.5kA (8/20µs) Ipp Tvs Diode Surface Mount 4-SMT
130V Clamp 3.5kA (8/20µs) Ipp Tvs Diode Surface Mount 4-SMT
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-SMTJ66CATTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | 4-SMD, J-Lead |
| VC | 130 volts |