Skyworks Solutions, Inc. Variable Capacitance Diodes (Varicaps, Varactors) - SMV1413-004LF SMV1413-004LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 802526-SMV1413-004LF Part Status: Active Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 802526-SMV1413-004LF Part Status: Active Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1413-004LF - 802526-SMV1413-004LF - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1413-004LF
802526-SMV1413-004LF
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1413-004LF 802526-SMV1413-004LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 802526-SMV1413-004LF Part Status: Active Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 802526-SMV1413-004LF
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Diode and Rectifier - 282-SMV1413-004LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-SMV1413-004LF
Diode and Rectifier 282-SMV1413-004LF
COMMON CATHODE PAIR (TWIN CHIP) Product overview: SMV1413-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1413-004LF can be used for catalog matching and distributor lookup.

COMMON CATHODE PAIR (TWIN CHIP) Product overview: SMV1413-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1413-004LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-2164-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-2164-2-ND
Variable Capacitance (Varicaps, Varactors) 863-2164-2-ND
Varactors

Varactors

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 1287-SMV1413-004LF-CHP - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
1287-SMV1413-004LF-CHP
Variable Capacitance (Varicaps, Varactors) 1287-SMV1413-004LF-CHP
Varactors

Varactors

Buy Now Datasheet
 - SMV1413-004LF - Rochester Electronics
Newburyport, MA, United States
Variable Capacitance Diode, S Band, 7.4pF C(T), 30V, Silicon, Abrupt

Variable Capacitance Diode, S Band, 7.4pF C(T), 30V, Silicon, Abrupt

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SMV1413-004LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SMV1413-004LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SMV1413-004LF
COMMON CATHODE PAIR (TWIN CHIP)

COMMON CATHODE PAIR (TWIN CHIP)

Supplier's Site
Sheung Wan, Hong Kong
Varactor Diodes
SMV1413-004LF
Varactor Diodes SMV1413-004LF
Varactor Diodes Ls=1.5nH SOT-23 Common Cathode

Varactor Diodes Ls=1.5nH SOT-23 Common Cathode

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - SMV1413-004LF - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
SMV1413-004LF
Variable Capacitance (Varicaps, Varactors) SMV1413-004LF
COMMON CATHODE PAIR (TWIN CHIP)

COMMON CATHODE PAIR (TWIN CHIP)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Diodes Varactor Diodes Varactor Diodes Diodes
Product Number 802526-SMV1413-004LF 282-SMV1413-004LF 863-2164-2-ND SMV1413-004LF SMV1413-004LF SMV1413-004LF SMV1413-004LF
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - SMV1413-004LF Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Varactor Diodes Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 20 amps
VRRM 200 volts
View Details
RF Diodes - BAR89-02L E6327 - 079428-BAR89-02L E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Declining; Not For New Designs
View Details
2 suppliers
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers