Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1252130-SMS150
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 50V 1A DO213AB
DIODE SCHOTTKY 50V 1A DO213AB
DIODE SCHOTTKY 50V 1A DO213AB
SCHOTTKY MELF 50V 1A 150C
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1252130-SMS150 | 4878-SMS150CT-ND | SMS150 |
| Product Name | Diodes, Rectifiers - Single - SMS150 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) |